Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Unplated |
---|---|
Weight per Piece | 1g |
Insulation Sleeve Material | Polyolefin |
Splice Material | Copper |
Color | Yellow |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Wire Insulation Diameter (Max) | .24in, 6.1mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Serrated | No |
Product Type | Splice |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | Yes |
Splice Type | Butt Splice |
Butt Wire Splice Connector Yellow Insulated 12 - 10 AWG | TE Connectivity 8-55826-3 | RS Americas |
AMP,BUTTSPLICE,12-10AWG | RS |
Terminal, Butt Splice, Bs, Yellow | Newark Electronics |
Splice Terminal 10-12AWG 45.62mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-55826-3?
Additional datasheets, footprints and schematics for 8-55826-3 are listed on our Part Details page. You can also find images and similar parts to 8-55826-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55826-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55826-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55826-3 fall under?
The 8-55826-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-55826-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55826-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55826-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55826-3 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 8-55826-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55826-3 often in real-time on the comparison pages.
What if I can't find stock of 8-55826-3?
You can fill out our help required form which you can use to request a quote for 8-55826-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.