Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.60
|
2,159
in stock
|
Buy Now | |
Newark Electronics
from US$19.84
|
2,159
in stock
|
Buy Now | |
Rapid Electronics
from US$9.94
|
2,159
in stock
|
Buy Now | |
Chip One Stop
from US$9.55
|
2,159
in stock
|
Buy Now | |
Farnell
from US$17.54
|
1,735
in stock
|
Buy Now | |
Avnet America
from US$14.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Retention Post Location | Center |
---|---|
Ejector Location | None |
Latch Material | Brass |
Latch Plating Material | Nickel |
Number of Rows | 1 |
Number of Keys | 1 |
Center Key | None |
Module Orientation | Right Angle |
Number of Positions | 80 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Socket Type | Memory Card |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Socket Style | SIMM |
Contact Current Rating (Max) | 1A |
Center Retention Hole Diameter | .096in, 2.45mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Polarization | Left |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 24 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Center Post | With |
Profile | Standard |
Product Type | Socket |
Insertion Style | Cam-In |
Termination Post Length | 3.05mm, .12in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Simm Connectors Std .05 080S R/Th Simm Ii |Amp Te Connectivity 8-5382486-0 | Newark Electronics |
SIMM II .250 H .050CL 80P SN | Rapid Electronics |
TE Connectivity SIMM II .250"H .050CL 80P SN Card Edge C | Distrelec |
CONNECTOR, SIMM SOCKET, 72POS | Farnell |
Conn SIMM Socket SKT 80 POS 2.54mm Solder RA Thru-Hole Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | MICRO-EDGE Series |
RoHS: | Unknown |
Product Range | MICRO-EDGE Series |
---|---|
Connector Type | SIMM Socket |
No. of Contacts | 72Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-5382486-0?
Additional datasheets, footprints and schematics for 8-5382486-0 are listed on our Part Details page. You can also find images and similar parts to 8-5382486-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-5382486-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-5382486-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-5382486-0 fall under?
The 8-5382486-0 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8-5382486-0 when available in the SIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-5382486-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-5382486-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-5382486-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-5382486-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-5382486-0 often in real-time on the comparison pages.
What if I can't find stock of 8-5382486-0?
You can fill out our help required form which you can use to request a quote for 8-5382486-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.