Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Plating Material | Tin over Nickel |
---|---|
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Number of Positions | 68 |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Retention Solder Tails |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 72 |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Board Standoff | Without |
Grounding Indents | Without |
Shielded | No |
Connector Style | Receptacle |
Shell Type | All Plastic |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .142in, 3.6mm |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Amplimite.050 Plug Ass7Y (H) 68P Pb-Free |Amp Te Connectivity 8-5174682-7 | Newark Electronics |
Conn D-Subminiature RCP 68 POS 1.27mm Solder RA Thru-Hole 68 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 8-5174682-7?
Additional datasheets, footprints and schematics for 8-5174682-7 are listed on our Part Details page. You can also find images and similar parts to 8-5174682-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-5174682-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-5174682-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-5174682-7 fall under?
The 8-5174682-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-5174682-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-5174682-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-5174682-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-5174682-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 8-5174682-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-5174682-7 often in real-time on the comparison pages.
What if I can't find stock of 8-5174682-7?
You can fill out our help required form which you can use to request a quote for 8-5174682-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.