Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.68
|
20
in stock
|
Buy Now | |
TE Store
from US$1.48
|
3,419
in stock
|
Buy Now | |
Newark Electronics
from US$64.06
|
20
in stock
|
Buy Now | |
element14
from US$57.83
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | 25.7mm, 1.012in |
Wire Size | 14 – 12AWG, 2 – 3mm², 4107 – 6530CMA |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 6.35mm, .25in |
Voltage (Max) | 300V |
RU (UL Component Program) | No |
CSA Certified | No |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Green |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 14-12 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 12 AWG Wire Size: 2 – 3 mm² Wire Size: 4107 – 6530 CMA Mating Tab Width: 6.35 mm Receptacle 14 – 12 AWG 2 – 3 mm² 4107 – 6530 CMA | Quick Disconnect | Part Number: 8-42844-1 | Internal Number: 8-42844-1 | TE Connectivity | TE Store |
Terminal, Female Disconnect 6.35Mm Green | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 6.35MM GREEN | element14 |
Quick Disconnect Terminal 12-14AWG F 25.7mm 7.62mm Tin Loose Piece | Avnet America |
Receptacle, PIDG Faston 14-12 250 | TE Connectivity 8-42844-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Tab Width | 0.25" |
Where can I find additional details, specifications and documents for a 8-42844-1?
Additional datasheets, footprints and schematics for 8-42844-1 are listed on our Part Details page. You can also find images and similar parts to 8-42844-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-42844-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-42844-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-42844-1 fall under?
The 8-42844-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-42844-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-42844-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-42844-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-42844-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 8-42844-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-42844-1 often in real-time on the comparison pages.
What if I can't find stock of 8-42844-1?
You can fill out our help required form which you can use to request a quote for 8-42844-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.