Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 100µin |
---|---|
Double Wire | No |
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Length | 10mm, .343in |
Terminal Type | Shur-Plug |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Barrel Inside Diameter | 2.3mm, .09in |
Material Thickness | .031in |
Overall Length | .615in, 15.62mm |
Wire Size | 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Support | Without |
Heavy Duty | No |
Connects To | Pin |
Packaging Method | Box |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Shur-Plug,16-14 Rohs Compliant: Yes |Amp Te Connectivity 8-34846-1 | Newark Electronics |
SHURE-PLUG Wire Terminal 14AWG to 16AWG Straight Box | Avnet America |
Where can I find additional details, specifications and documents for a 8-34846-1?
Additional datasheets, footprints and schematics for 8-34846-1 are listed on our Part Details page. You can also find images and similar parts to 8-34846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34846-1 fall under?
The 8-34846-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 8-34846-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34846-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8-34846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34846-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34846-1?
You can fill out our help required form which you can use to request a quote for 8-34846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.