Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.01
|
700
in stock
|
Buy Now | |
TE Store
from US$2.81
|
651
in stock
|
Buy Now | |
Newark Electronics
from US$111.28
|
-
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 9.362g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .296in, 7.518mm |
Tongue Thickness | 1.78mm, .07in |
Overall Length | 33.38mm, 1.314in |
Stud Diameter | 6.73mm, .265in |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M6, 1/4 |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 8-33469-2 | Internal Number: 8-33469-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
CONN RING CIRC 4AWG #1/4 CRIMP | Future Electronics |
Ring Tongue Terminal 4AWG 33.38mm 16.66mm Tin Loose Piece | Avnet America |
Terminal | RS Americas |
Where can I find additional details, specifications and documents for a 8-33469-2?
Additional datasheets, footprints and schematics for 8-33469-2 are listed on our Part Details page. You can also find images and similar parts to 8-33469-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-33469-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-33469-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-33469-2 fall under?
The 8-33469-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-33469-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-33469-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-33469-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-33469-2 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 8-33469-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-33469-2 often in real-time on the comparison pages.
What if I can't find stock of 8-33469-2?
You can fill out our help required form which you can use to request a quote for 8-33469-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.