Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.50
|
73
in stock
|
Buy Now | |
Powell Electronics
from US$0.91
|
1,020
in stock
|
Buy Now | |
TE Store
from US$1.70
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$21.92
|
73
in stock
|
Buy Now | |
element14
from US$21.69
|
73
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now |
Weight per Piece | 6.733g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Tongue Thickness | 1.45mm, .057in |
Overall Length | 1.246in, 31.65mm |
Barrel Inside Diameter | .232in, 5.893mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | 3/8 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 6 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 8-33467-3 | Internal Number: 8-33467-3 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 3/8IN, CRIMP | element14 |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 6 3/8 | TE Connectivity 8-33467-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 8-33467-3?
Additional datasheets, footprints and schematics for 8-33467-3 are listed on our Part Details page. You can also find images and similar parts to 8-33467-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-33467-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-33467-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-33467-3 fall under?
The 8-33467-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-33467-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-33467-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-33467-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-33467-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-33467-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-33467-3 often in real-time on the comparison pages.
What if I can't find stock of 8-33467-3?
You can fill out our help required form which you can use to request a quote for 8-33467-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.