Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.67
|
9,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
9,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
9,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
9,300
in stock
|
Buy Now | |
Farnell
from US$0.58
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Stud Diameter | 2.36mm, .093in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 12.8mm, .5039in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #2, M2 |
Shape Description | SPADE-027 |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals Solis Spflg 22-16Com 22-18Mil 2 Rohs Compliant: Yes |Amp Te Connectivity 8-324605-1 | Newark Electronics |
Terminals SOLIS SPFLG 22-16COM 22-18MIL 2 | Rapid Electronics |
TE Connectivity TERM SOL SPD FLG2 22-16C22-18M Terminals | Distrelec |
SPADE TONGUE TERMINAL, 2.18MM, 22-16AWG | Farnell |
Flanged Spade Tongue Terminal 16-22AWG 12.8mm 4.62mm Tin Loose Piece | Avnet America |
SOLISTRAND TERM, SOL SPD FLG2,22-16C22-18M | TE Connectivity 8-324605-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-324605-1?
Additional datasheets, footprints and schematics for 8-324605-1 are listed on our Part Details page. You can also find images and similar parts to 8-324605-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324605-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324605-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324605-1 fall under?
The 8-324605-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-324605-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324605-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324605-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324605-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-324605-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324605-1 often in real-time on the comparison pages.
What if I can't find stock of 8-324605-1?
You can fill out our help required form which you can use to request a quote for 8-324605-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.