Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .738g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 4.82mm, .19in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Tongue Thickness | .033in, .84mm |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .514in, 13.06mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Spade/Fork, #10, Crimp | Newark Electronics |
SOLIS SPD FLG 16-14, 10 | TE Connectivity 8-320857-1 | RS Americas |
Flanged Spade Tongue Terminal 14-16AWG 13.06mm 7.47mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-320857-1?
Additional datasheets, footprints and schematics for 8-320857-1 are listed on our Part Details page. You can also find images and similar parts to 8-320857-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320857-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320857-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320857-1 fall under?
The 8-320857-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-320857-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320857-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320857-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320857-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 8-320857-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320857-1 often in real-time on the comparison pages.
What if I can't find stock of 8-320857-1?
You can fill out our help required form which you can use to request a quote for 8-320857-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.