Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Weight per Piece | 15.012g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 52600 – 83700CMA, 26.4 – 42.4mm², 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | 6.73mm, .265in |
Tongue Thickness | 1.85mm, .073in |
Overall Length | 38.79mm, 1.524in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 25 |
Stud Size | 1/4, M6 |
Shape Description | RING-059 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals N/I-Ring 02Awg #1/4 M6+ |Amp Te Connectivity 8-320383-3 | Newark Electronics |
TE Connectivity TERMINAL SOLIS R 2 1/4 Terminals N/I-RIN | Distrelec |
TERMINAL,SOLIS R 2 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.4 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 2 AWG 26.4 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 8-320383-3 | Internal Number: 8-320383-3 | TE Connectivity | TE Store |
Ring Tongue Terminal 2AWG 38.79mm 15.87mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-320383-3?
Additional datasheets, footprints and schematics for 8-320383-3 are listed on our Part Details page. You can also find images and similar parts to 8-320383-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320383-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320383-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320383-3 fall under?
The 8-320383-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-320383-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320383-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320383-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320383-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Avnet America have stock available or on a lead time for 8-320383-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320383-3 often in real-time on the comparison pages.
What if I can't find stock of 8-320383-3?
You can fill out our help required form which you can use to request a quote for 8-320383-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.