Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 30 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | .8mm, .031in |
Connector Length | 28mm, 1.1024in |
Wire Size | 28 – 24AWG |
Row-to-Row Spacing | 2mm, .0787in |
Connector Height | .291in, 7.4mm |
Connector Width | 8.3mm, .326in |
コネクタの高さ | 7.4mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard Number | UL, CSA |
CSA File Number | LR 7189-133 |
Agency/Standard | UL |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Reel, Carton |
実装方法 | Reel, Carton |
Packaging Quantity | 400 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
Where can I find additional details, specifications and documents for a 8-292229-0?
Additional datasheets, footprints and schematics for 8-292229-0 are listed on our Part Details page. You can also find images and similar parts to 8-292229-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-292229-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-292229-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-292229-0 fall under?
The 8-292229-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 8-292229-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-292229-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-292229-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-292229-0 have stock available?
There is no stock from authorised distributors for 8-292229-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-292229-0 often in real-time on the comparison pages.
What if I can't find stock of 8-292229-0?
You can fill out our help required form which you can use to request a quote for 8-292229-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.