Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-2176403-0 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.63
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Resistance | 2KΩ |
Resistance Range | 1kΩ – 1MΩΩ |
Voltage Rating | 300V |
Power Rating | 5W |
Tolerance | 1% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Material | Metal Film |
Element Type | Thick Film |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
SMD Chip Resistor, 2 kOhm, ± 1%, 5 W, 4320 [11050 Metric], Thick Film, High Power | Avnet America |
Where can I find additional details, specifications and documents for a 8-2176403-0?
Additional datasheets, footprints and schematics for 8-2176403-0 are listed on our Part Details page. You can also find images and similar parts to 8-2176403-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-2176403-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-2176403-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-2176403-0 fall under?
The 8-2176403-0 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 8-2176403-0 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-2176403-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-2176403-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-2176403-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 8-2176403-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-2176403-0 often in real-time on the comparison pages.
What if I can't find stock of 8-2176403-0?
You can fill out our help required form which you can use to request a quote for 8-2176403-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.