Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Beryllium Copper |
---|---|
Product Type | Contact |
LA5, .125, .005 GOLD PL Contact Type: Socket Number of Positions: 1 Sealable: No Contact Current Rating (Max): 45 A Circuit Application: Power Socket 1 45 A | Rectangular Contact Insert | Part Number: 8-192044-4 | Internal Number: 8-192044-4 | TE Connectivity | TE Store |
La5, .125, .005 Gold Pl Rohs Compliant: Yes |Amp Te Connectivity 8-192044-4 | Newark Electronics |
Connector Accessories Preformed Female Louvertac Band Beryllium Copper Gold Finish | Avnet America |
LA5, .125, .005 GOLD PL | TE Connectivity 8-192044-4 | RS Americas |
Where can I find additional details, specifications and documents for a 8-192044-4?
Additional datasheets, footprints and schematics for 8-192044-4 are listed on our Part Details page. You can also find images and similar parts to 8-192044-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-192044-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-192044-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-192044-4 fall under?
The 8-192044-4 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 8-192044-4 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-192044-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-192044-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-192044-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-192044-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-192044-4 often in real-time on the comparison pages.
What if I can't find stock of 8-192044-4?
You can fill out our help required form which you can use to request a quote for 8-192044-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.