Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD12W-DOT,
A28648-000 |
Marker Material | Polyoxymethylene |
---|---|
Marker Color | White |
Marker Size | STD 12 |
Marker Style | Snap-On |
Compatible Cable Diameter | .177 – .236in, 4.5 – 6mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 339 |
Marker Cut | Straight |
Printed Marking | . |
Wire Labels&Markers STD12W-DOT | Rapid Electronics |
TE Connectivity STD12W-DOT Wire Labels & Markers STD12W- | Distrelec |
Where can I find additional details, specifications and documents for a 8-1768044-5?
Additional datasheets, footprints and schematics for 8-1768044-5 are listed on our Part Details page. You can also find images and similar parts to 8-1768044-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1768044-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1768044-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1768044-5 fall under?
The 8-1768044-5 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 8-1768044-5 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1768044-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1768044-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1768044-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec and Boersig have stock available or on a lead time for 8-1768044-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1768044-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1768044-5?
You can fill out our help required form which you can use to request a quote for 8-1768044-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.