Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1768042-3,
F18010-000 |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.08
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
13,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
13,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0472
|
13,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0268
|
2,700
in stock
|
Buy Now | |
Boersig
from US$0.0412
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.0275
|
-
|
Buy Now | |
Sager
from US$0.0226
|
-
|
Buy Now |
Marker Size | STD 05 |
---|---|
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Marker Color | White |
Compatible Cable Diameter | .091 – .118in, 2.3 – 3mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | A |
Marker Cut | Straight |
Wire Labels & Markers Std05W-A |Raychem Te Connectivity 8-1768042-3 | Newark Electronics |
Wire Labels&Markers STD05W-A | Rapid Electronics |
TE Connectivity - AMP Pre-Printed Markers STD05W-A | Distrelec |
Cable Marker Pre-Printed Snap-On "A" Legend Polyoxymethylene White Strip | Avnet America |
Wire Labels & Markers STD05W-A | Sager |
Where can I find additional details, specifications and documents for a 8-1768042-3?
Additional datasheets, footprints and schematics for 8-1768042-3 are listed on our Part Details page. You can also find images and similar parts to 8-1768042-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1768042-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1768042-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1768042-3 fall under?
The 8-1768042-3 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 8-1768042-3 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1768042-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1768042-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1768042-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 8-1768042-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1768042-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1768042-3?
You can fill out our help required form which you can use to request a quote for 8-1768042-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.