Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1768042-0,
F74318-000 |
Marker Size | STD 05 |
---|---|
Marker Color | White |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | .091 – .118in, 2.3 – 3mm |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Printed Marking | 7 |
Marker Cut | Straight |
Cable Accessories Snap-On Marker Polyoxymethylene White Box | Avnet America |
Wire Labels & Markers STD05W-7 | Sager |
Where can I find additional details, specifications and documents for a 8-1768042-0?
Additional datasheets, footprints and schematics for 8-1768042-0 are listed on our Part Details page. You can also find images and similar parts to 8-1768042-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1768042-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1768042-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1768042-0 fall under?
The 8-1768042-0 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 8-1768042-0 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1768042-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1768042-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1768042-0 have stock available?
Authorised distributors including TTI Europe, Boersig, Avnet America and Sager have stock available or on a lead time for 8-1768042-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1768042-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1768042-0?
You can fill out our help required form which you can use to request a quote for 8-1768042-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.