Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1768016-3,
E26941-000 |
Cable Diameter (Min) | .075in, 1.9mm |
---|---|
Accepts Cable Diameter (Max) | 6.6mm, .26in |
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Quantity | 160 |
実装方法 | Sheet |
Packaging Method | Sheet |
Printable Label Height | .24in, 6mm |
Label Material | Polyester |
Label Style | Die-Cut |
Label Thickness | 55Micron |
Number of Labels Across | 16 |
Label Height | 26.7mm, 1.05in |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Self-Laminating |
Operating Temperature Range | -30 – 120°C, -40 – 248°F |
Wire Labels & Markers CSL 26.7/6MM LABEL Price Per Label | Sager |
Where can I find additional details, specifications and documents for a 8-1768016-3?
Additional datasheets, footprints and schematics for 8-1768016-3 are listed on our Part Details page. You can also find images and similar parts to 8-1768016-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1768016-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1768016-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1768016-3 fall under?
The 8-1768016-3 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 8-1768016-3 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1768016-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1768016-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1768016-3 have stock available?
Authorised distributors including TTI Europe, Avnet America, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 8-1768016-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1768016-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1768016-3?
You can fill out our help required form which you can use to request a quote for 8-1768016-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.