Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1616982-7 |
Prices starting from US$1,740.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4,195.33
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$3,819.39
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$4,797.60
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$1,740.00
|
12
in stock
|
Buy Now | |
Farnell
from US$7,019.06
|
10
in stock
|
Buy Now | |
Avnet America
from US$3,594.29
|
-
|
Buy Now | |
Sager
from US$2,493.02
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | 2 Form Z |
---|---|
Contact Arrangement | SPST NO DB |
Contact Current Rating | 400A |
Pole Configuration | 1 |
Coil Voltage Rating | 28VDC |
Contact Switching Voltage (Max) | 28VDC |
Actuating System | DC |
Coil Voltage (Max) | 32VDC |
Coil Resistance | 120Ω |
Mounting Type | Chassis |
Mounting Plate | With |
Product Classification | Relays - Contactors |
Product Type | Contactor |
Arc Cover | Without |
Terminal Configuration | D-Sub |
Contactor Type | Sealed |
Product Category | Electromechanical Relays |
Coil Termination | Wire Connector |
Contactors-Electromechanical K4001B5C2=Contactor |Amp Te Connectivity 8-1616982-7 | Newark Electronics |
Contactors-Electromechanical K4001B5C2=CONTACTOR | Rapid Electronics |
TE Connectivity K4001B5C2 CONTACTOR 400 A SPST 28 VDC Co | Distrelec |
CONTACTORS RELAYS | Farnell |
Contactors - Electromechanical K4001B5C2=CONTACTOR 400 A SPST | Sager |
Where can I find additional details, specifications and documents for a 8-1616982-7?
Additional datasheets, footprints and schematics for 8-1616982-7 are listed on our Part Details page. You can also find images and similar parts to 8-1616982-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1616982-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1616982-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1616982-7 fall under?
The 8-1616982-7 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 8-1616982-7 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1616982-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1616982-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1616982-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1616982-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1616982-7 often in real-time on the comparison pages.
What if I can't find stock of 8-1616982-7?
You can fill out our help required form which you can use to request a quote for 8-1616982-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.