Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1611007-4 |
Contact Arrangement | 1 Form X, SPST-NO-DM with Shunt |
---|---|
Pole Configuration | 1 |
Contact Base Material | Silver Cadmium Oxide |
Contact Current Rating | 25A |
Wire Size | 1.31 – 8.37mm², 16 – 8AWG |
Contact Switching Voltage (Max) | 600VAC |
Coil Resistance | 16.5Ω |
Actuating System | AC |
Coil Voltage Rating | 24VAC |
Coil Voltage (Max) | 24VAC |
Agency Approval | CSA Certified, UL Recognized, SEMKO Certified |
UL Flammability Rating | UL 94V-0 |
Mounting Plate | With |
Mounting Type | Panel |
Comment | Stranding must be split for 8 AWG wire. |
Torque | 25in-lbs |
Packaging Method | Loose Piece |
Product Type | Contactor |
Model | 96 |
Molded | No |
Arc Cover | Without |
Contactor Type | Definite Purpose |
Product Classification | Relays - Contactors |
Terminal Configuration | 10-32 Screw, Quick Connect |
Product Category | Electromechanical Relays |
Coil Termination | Quick Connect |
Circular Connector, 3100-15Q1999 CONTACTOR | TE Connectivity 8-1611007-4 | RS Americas |
Electromechanical Relay SPST-NO-DM 25A 24VAC | Avnet America |
Where can I find additional details, specifications and documents for a 8-1611007-4?
Additional datasheets, footprints and schematics for 8-1611007-4 are listed on our Part Details page. You can also find images and similar parts to 8-1611007-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1611007-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1611007-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1611007-4 fall under?
The 8-1611007-4 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 8-1611007-4 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1611007-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1611007-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1611007-4 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 8-1611007-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1611007-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1611007-4?
You can fill out our help required form which you can use to request a quote for 8-1611007-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.