Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 400APH12P |
Prices starting from US$969.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$976.16
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1,301.19
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$1,188.97
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$1,140.00
|
5
in stock
|
Buy Now | |
Farnell
from US$1,314.28
|
5
in stock
|
Buy Now | |
Avnet America
from US$969.82
|
-
|
Buy Now | |
RS Americas
from US$1,373.11
|
-
|
Buy Now | |
element14
from US$1,253.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 330mA |
Voltage (Max) | 690VAC |
Current Rating | 400A |
Mount Style | Flanged |
Filter Type | Power Line |
Input Type | Bus Bar |
Filtered | Yes |
Output Type | Bus Bar |
Operating Temperature Range | -10 – 50°C |
Power Line Filters 400Aph12P=F8401 |Amp Te Connectivity 8-1609148-8 | Newark Electronics |
Power Line Filters 400APH12P=F8401 | Rapid Electronics |
TE Connectivity 400APH12P F8401 Power Line Filters 400AP | Distrelec |
POWER LINE FILTER, 3-PH, 400A, 690VAC | Farnell |
Power Line Filter 50Hz to 60Hz 400A 690VAC Quick Connect Flange Mount | Avnet America |
Corcom Power Line Filter 690V High Perf Plated Copper Bus Bar | TE Connectivity 8-1609148-8 | RS Americas |
POWER LINE FILTER, 400A, 0.01A, 690VAC | element14 |
Where can I find additional details, specifications and documents for a 8-1609148-8?
Additional datasheets, footprints and schematics for 8-1609148-8 are listed on our Part Details page. You can also find images and similar parts to 8-1609148-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1609148-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1609148-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1609148-8 fall under?
The 8-1609148-8 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 8-1609148-8 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1609148-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1609148-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1609148-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1609148-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1609148-8 often in real-time on the comparison pages.
What if I can't find stock of 8-1609148-8?
You can fill out our help required form which you can use to request a quote for 8-1609148-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.