Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1000APH12L |
Prices starting from US$1,237.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,241.69
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,597.35
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,485.98
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,440.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,610.95
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,237.54
|
-
|
Buy Now | |
RS Americas
from US$1,559.73
|
-
|
Buy Now | |
element14
from US$1,528.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Current Rating | 1000A |
Voltage (Max) | 520VAC |
Leakage Current (Max) (250VAC, 50Hz) | 222mA |
Mount Style | Flanged |
Filtered | Yes |
Input Type | Bus Bar |
Filter Type | Power Line |
Output Type | Bus Bar |
Operating Temperature Range | -10 – 50°C |
Power Line Filters 1000Aph12L=F8398 |Amp Te Connectivity 8-1609148-5 | Newark Electronics |
Power Line Filters 1000APH12L=F8398 | Rapid Electronics |
TE Connectivity 1000APH12L F8398 Power Line Filters 1000 | Distrelec |
POWER LINE FILTER, 3-PH, 1A, 520VAC | Farnell |
Power Line Filter 50Hz to 60Hz 1000A 520VAC Quick Connect Flange Mount | Avnet America |
Corcom Power Line Filter 520V High Perf Plated Copper Bus Bar | TE Connectivity 8-1609148-5 | RS Americas |
POWER LINE FILTER, 1KA, 0.006A, 520VAC | element14 |
Where can I find additional details, specifications and documents for a 8-1609148-5?
Additional datasheets, footprints and schematics for 8-1609148-5 are listed on our Part Details page. You can also find images and similar parts to 8-1609148-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1609148-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1609148-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1609148-5 fall under?
The 8-1609148-5 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 8-1609148-5 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1609148-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1609148-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1609148-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1609148-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1609148-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1609148-5?
You can fill out our help required form which you can use to request a quote for 8-1609148-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.