Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 600APH12L |
Prices starting from US$930.82
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 222mA |
Voltage (Max) | 520VAC |
Current Rating | 600A |
Mount Style | Flanged |
Filtered | Yes |
Input Type | Bus Bar |
Output Type | Bus Bar |
Filter Type | Power Line |
Operating Temperature Range | -10 – 50°C |
Power Line Filter, 600A, 0.006A, 520Vac | Newark Electronics |
Power Line Filter 50Hz to 60Hz 600A 520VAC Quick Connect Flange Mount | Avnet America |
Corcom Power Line Filter 520V High Perf Plated Copper Bus Bar | TE Connectivity 8-1609148-4 | RS Americas |
POWER LINE FILTER, 600A, 0.006A, 520VAC | element14 |
TE Connectivity 600APH12L F8397 Power Line Filters 600AP | Distrelec |
Where can I find additional details, specifications and documents for a 8-1609148-4?
Additional datasheets, footprints and schematics for 8-1609148-4 are listed on our Part Details page. You can also find images and similar parts to 8-1609148-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1609148-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1609148-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1609148-4 fall under?
The 8-1609148-4 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 8-1609148-4 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1609148-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1609148-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1609148-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for 8-1609148-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1609148-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1609148-4?
You can fill out our help required form which you can use to request a quote for 8-1609148-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.