Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 250APH12L |
Prices starting from US$653.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$732.09
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$806.67
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$798.81
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$658.00
|
29
in stock
|
Buy Now | |
Farnell
from US$819.92
|
24
in stock
|
Buy Now | |
Avnet America
from US$653.81
|
-
|
Buy Now | |
RS Americas
from US$843.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 222mA |
Voltage (Max) | 520VAC |
Current Rating | 250A |
Mount Style | Flanged |
Filtered | Yes |
Input Type | Bus Bar |
Output Type | Bus Bar |
Filter Type | Power Line |
Operating Temperature Range | -10 – 50°C |
Power Line Filters 250Aph12L=F8395 |Amp Te Connectivity 8-1609148-2 | Newark Electronics |
Power Line Filters 250APH12L=F8395 | Rapid Electronics |
TE Connectivity 250APH12L F8395 Power Line Filters 250AP | Distrelec |
POWER LINE FILTERS | Farnell |
Power Line Filter 50Hz to 60Hz 250A 520VAC Quick Connect Flange Mount | Avnet America |
Corcom Power Line Filter 520V High Perf Plated Copper Bus Bar | TE Connectivity 8-1609148-2 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1609148-2?
Additional datasheets, footprints and schematics for 8-1609148-2 are listed on our Part Details page. You can also find images and similar parts to 8-1609148-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1609148-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1609148-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1609148-2 fall under?
The 8-1609148-2 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 8-1609148-2 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1609148-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1609148-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1609148-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1609148-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1609148-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1609148-2?
You can fill out our help required form which you can use to request a quote for 8-1609148-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.