Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1609095-8 |
Prices starting from US$13.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.11
|
1,734
in stock
|
Buy Now | |
Rapid Electronics
from US$16.08
|
1,734
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
1,734
in stock
|
Buy Now | |
Distrelec
from US$15.97
|
1,734
in stock
|
Buy Now | |
Farnell
from US$15.21
|
1,389
in stock
|
Buy Now | |
Sager
from US$13.23
|
80
in stock
|
Buy Now | |
Heilind Electronics
from US$18.16
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.16
|
7
in stock
|
Buy Now | |
Future Electronics
from US$15.03
|
-
|
Buy Now | |
Avnet America
from US$13.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | .5A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .21mA |
Voltage (Max) | 277VAC |
Leakage Current (Max) (120VAC, 60Hz) | .12mA |
Mount Style | Mounting Holes |
Ground Choke Option | No |
Output Type | Wire Lead |
Filter Type | Power Line |
Input Type | Wire Lead |
Filtered | Yes |
Filter Performance Level | General Purpose |
Operating Temperature Range | -10 – 50°C |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 8-1609095-8 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity - AMP Single Phase EMI Filter 277V | Distrelec |
POWER LINE FILTERS | Farnell |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
8-1609095-8 HFB3=F8360 | Heilind Electronics |
RFI Filter special lighting 0,5A | RS |
HFB3 Series 0.5 A 250 Vac/dc (3 X 1.42 X 0.875) in 50 Ohm RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 0.5A 277VAC/277VDC Wire Lead Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 8-1609095-8?
Additional datasheets, footprints and schematics for 8-1609095-8 are listed on our Part Details page. You can also find images and similar parts to 8-1609095-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1609095-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1609095-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1609095-8 fall under?
The 8-1609095-8 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 8-1609095-8 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1609095-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1609095-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1609095-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1609095-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1609095-8 often in real-time on the comparison pages.
What if I can't find stock of 8-1609095-8?
You can fill out our help required form which you can use to request a quote for 8-1609095-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.