Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1462000-5 |
Weight | 5g, .1764oz |
---|---|
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (2 CO) |
Contact Material | Nickel-Titanium |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Plating Material | Gold |
Length Class (Mechanical) | 20 – 25 mm |
Length | .795in, 20.2mm |
Dimensions (L x W x H) (Approximate) | 20.2 x 10 x 10.8mm |
Height Class (Mechanical) | 10 – 11 mm |
Width | .394in, 10mm |
Height | 10.8mm, .425in |
Width Class (Mechanical) | 8 – 10 mm |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.03 @ 100MHz, 1.31 @ 900MHz |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Resistance | 45Ω |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1050Vrms |
Contact Limiting Making Current | 2A |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 500 – 600 mW |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .02V |
Actuating System | DC |
Coil Power Rating (DC) | 550mW |
Power Consumption | 550mW |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Tube, Tube |
Product Type | Relay |
Relay Style | MT2 Relay |
Relay Type | MT2 Relay |
Isolation (HF Parameter) | -31.8dB @ 100MHz, -14.2dB @ 900MHz |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz |
Termination Type | Through Hole |
Operating Temperature Range | -55 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Low Signal Relays-PCB C93450=MT RELAY 550MW 5V | Rapid Electronics |
SIGNAL RELAYS | Farnell |
C93450=Mt Relay 550 Mw 5 V/Te Connectivity/Amp Brand |Amp Te Connectivity 8-1462000-5 | Newark Electronics |
Low Signal Relays - PCB C93450=MT RELAY 550MW 5V | Sager |
Electromechanical Relay DPDT 2A 5VDC 45Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1462000-5?
Additional datasheets, footprints and schematics for 8-1462000-5 are listed on our Part Details page. You can also find images and similar parts to 8-1462000-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1462000-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1462000-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1462000-5 fall under?
The 8-1462000-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1462000-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1462000-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1462000-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1462000-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Sager have stock available or on a lead time for 8-1462000-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1462000-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1462000-5?
You can fill out our help required form which you can use to request a quote for 8-1462000-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.