Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T238GA-PG21 |
Prices starting from US$20.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.95
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$26.47
|
9
in stock
|
Buy Now | |
element14
from US$26.69
|
9
in stock
|
Buy Now | |
Farnell
from US$27.75
|
9
in stock
|
Buy Now | |
Avnet America
from US$22.19
|
-
|
Buy Now | |
RS Americas
from US$27.70
|
-
|
Buy Now | |
Boersig
from US$27.69
|
-
|
Buy Now | |
TTI Europe
from US$20.09
|
-
|
Buy Now | |
TE Store
from US$33.84
|
-
|
Buy Now |
Cable Clamp Material | Glassfiber Filled Thermoplastic |
---|---|
Cable Clamp Color | Black |
Backshell Extender Material | Glass-Filled Thermoplastic |
Cable Clamp Flammability Rating | UL 94V-1 |
Body Style | Straight |
Backshell Extender Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | 1.2in, 30.48mm |
Screw & Hole Thread Size | PG21 |
Comment | For shell size 23 only. |
Packaging Method | Carton |
Packaging Quantity | 20 |
Shell Size | 23 |
Accessory Type | Backshell Extenders |
Product Type | Accessory |
Gland adaptor backshell,Size 23 PG21 | RS |
Cable Clamp, Size 23, 30.48Mm Rohs Compliant: Yes |Amp Te Connectivity 8-1437723-2 | Newark Electronics |
CABLE CLAMP, SIZE 23, 30.48MM | element14 |
AMP8-1437723-2 | Avnet America |
Gland adaptor backshell, Size 23 PG21 | TE Connectivity 8-1437723-2 | RS Americas |
CPC BACKSHELL EXTENDER SIZE 23 | TTI Europe |
Special Order: T238GA-PG21=INDUSTRIAL CONNECT Connector Backshell Product Style: Unscreened Connector Backshell Product Type: Backshell Extenders Cable Entry Diameter: 1.2 in Cable Entry Diameter: 30.48 mm Primary Product Material: Glassfiber Filled Thermoplastic Unscreened Backshell Extenders 1.2" 30.48 mm | Connector Backshell | Part Number: 8-1437723-2 | Internal Number: 8-1437723-2 | Alias Number: T238GA-PG21 | Glassfiber Filled Thermoplastic | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-1437723-2?
Additional datasheets, footprints and schematics for 8-1437723-2 are listed on our Part Details page. You can also find images and similar parts to 8-1437723-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437723-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437723-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437723-2 fall under?
The 8-1437723-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 8-1437723-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437723-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437723-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437723-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 8-1437723-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437723-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1437723-2?
You can fill out our help required form which you can use to request a quote for 8-1437723-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.