Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMCT |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
2,302
in stock
|
Buy Now | |
TE Store
from US$1.28
|
59,199
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,302
in stock
|
Buy Now | |
element14
from US$0.61
|
2,302
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 160g, 5.648oz |
---|---|
Actuator Profile | Extended |
Case Color | Black |
Actuator Material | Copper Alloy |
Case Material | Nylon |
Bushing Style | Unthreaded |
Cover Material | Nickel |
ESD Grounding Terminal | Without |
Tactile Feel | With |
Number of Actuators | 1 |
Operating Function | NO |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
Support Bracket | Without |
Snap Action | Without |
Tactile | Yes |
Contact Current Rating | 20mA |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Switch Height | .059in |
Button Width | 1.98mm, .078in |
Actuator Length | .4mm, .016in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Product Type | Switch |
Actuator Style | Round |
Illuminated | No |
Leg Style | Gull Wing |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
FSMCTTR=TACTILE SWITCH T&R Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 8-1437565-0 | Internal Number: 8-1437565-0 | Alias Number: FSMCT | TE Connectivity | TE Store |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switch, 0.05A, 24Vdc, 160Gf, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 8-1437565-0 | Newark Electronics |
TACTILE SWITCH, 0.05A, 24VDC, 160GF, SMD | element14 |
FSMCT Series SPST-NO 24 V 160 g Gull Wing Surface Mount Tactile Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.02A 15VDC 1.57N SMD | Avnet America |
FSMCTTR=TACTILE SWITCH T&R | TE Connectivity 8-1437565-0 | RS Americas |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 8-1437565-0?
Additional datasheets, footprints and schematics for 8-1437565-0 are listed on our Part Details page. You can also find images and similar parts to 8-1437565-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437565-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437565-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437565-0 fall under?
The 8-1437565-0 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 8-1437565-0 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437565-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437565-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437565-0 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-1437565-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437565-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1437565-0?
You can fill out our help required form which you can use to request a quote for 8-1437565-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.