Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7012OBLV |
Multiple Timing Ranges | Without |
---|---|
Delay Time | .5 – 5 seconds |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.52 x 3.25 x 3.09in, 114.8 x 82.55 x 78.48mm |
Actuating System | DC |
Input Voltage | 24VDC |
Mounting Type | Mounting Bracket |
Option | Transient/Surge Protection, Auxiliary Switch - Instant Transfer |
Mode of Operation | On-Delay |
Repeatability (Max) | ±5% |
Product Type | Relay |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Relay, 7012Oblv=24V Dc 0.5-5.0 Secs | TE Connectivity 8-1437487-2 | RS Americas |
Time Delay & Timing Relays 7012OBLV=24V DC 0.5-5.0 SECS | Sager |
Where can I find additional details, specifications and documents for a 8-1437487-2?
Additional datasheets, footprints and schematics for 8-1437487-2 are listed on our Part Details page. You can also find images and similar parts to 8-1437487-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437487-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437487-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437487-2 fall under?
The 8-1437487-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1437487-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437487-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437487-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437487-2 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 8-1437487-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437487-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1437487-2?
You can fill out our help required form which you can use to request a quote for 8-1437487-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.