Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7022X11CSV |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Contact Current Rating | 10A@240VACA |
Actuating System | DC |
Timing Range (Off-Time) | 1.5 – 15seconds |
Input Voltage | 72VDC |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Product Type | Relay |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Relay, 7022X11Csv=Std, Off, 2P, 72Vd | TE Connectivity 8-1423164-9 | RS Americas |
Time Delay & Timing Relays 7022X11CSV=RLY,STD,OFF,2P,72VD | Sager |
Where can I find additional details, specifications and documents for a 8-1423164-9?
Additional datasheets, footprints and schematics for 8-1423164-9 are listed on our Part Details page. You can also find images and similar parts to 8-1423164-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1423164-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1423164-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1423164-9 fall under?
The 8-1423164-9 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1423164-9 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1423164-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1423164-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1423164-9 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 8-1423164-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1423164-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1423164-9?
You can fill out our help required form which you can use to request a quote for 8-1423164-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.