Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250V |
Contact Special Features | W Pre-Make Contact |
Terminal Type | PCB-THT |
Contact Current Class | 10 – 20A, 16A |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Contact Material | W + AgSnO2 |
Product Height | 15.7mm, .618in |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 1.142in, 29mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Height Class (Mechanical) | 15 – 16mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Initial Dielectric Between Coil & Contact Class | 5000V |
Coil Voltage Rating | 3VDC |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Coil Power Rating DC | 429mW |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Contact Switching Voltage (Max) | 480VAC |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 21Ω |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube |
Packaging Method | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Environmental Category of Protection | RTII |
Where can I find additional details, specifications and documents for a 8-1415898-3?
Additional datasheets, footprints and schematics for 8-1415898-3 are listed on our Part Details page. You can also find images and similar parts to 8-1415898-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1415898-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1415898-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1415898-3 fall under?
The 8-1415898-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1415898-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1415898-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1415898-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1415898-3 have stock available?
There is no stock from authorised distributors for 8-1415898-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1415898-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1415898-3?
You can fill out our help required form which you can use to request a quote for 8-1415898-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.