Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1415029-1 |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.32
|
No stock
|
Buy Now | |
element14
from US$2.50
|
23,415
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
11,550
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
4,270
in stock
|
Buy Now | |
Schukat Electronic
from US$0.84
|
875
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
787
in stock
|
Buy Now | |
Conrad
from US$2.86
|
528
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
385
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
262
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Rapid Electronics
from US$2.66
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
Sager
from US$1.27
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 5.4g, .19oz |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Height Class (Mechanical) | 16 – 20mm |
Insulation Clearance Between Contact & Coil | 3mm, .118in |
Length Class (Mechanical) | 14 – 16mm |
Product Height | .787in, 20mm |
Product Length | 15mm, .591in |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 15mm, .591in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Continuous Current | 10A |
Contact Limiting Short-Time Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Resistance | 400Ω |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Making Current | 15A |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 360mW |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube |
Packaging Method | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTII |
RELAY, SPDT, 250VAC, 10A | element14 |
POWER RELAY 12V 10A 1CO THT | TTI Europe |
12 VDC SPDT 15 A 400 Ohm Through Hole Miniature Power PCB Relay | Future Electronics |
Relay SPDT 10A 12V 400R | Schukat Electronic |
PB114012 | Heilind Electronics |
Convenient relays in these class. Small area of 15 x 15 mm. | Conrad |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay SPDT 15A 12VDC 400Ohm Through Hole | Avnet Abacus |
Power/Signal Relay, 1 Form C, Spdt, Momentary |Amp Te Connectivity 8-1415029-1 | Newark Electronics |
TE Connectivity PB114012 SPDT PCB Relay 12VDC 10A | Rapid Electronics |
General Purpose Relays 1FormC SPDT 12VDC | Sager |
Where can I find additional details, specifications and documents for a 8-1415029-1?
Additional datasheets, footprints and schematics for 8-1415029-1 are listed on our Part Details page. You can also find images and similar parts to 8-1415029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1415029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1415029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1415029-1 fall under?
The 8-1415029-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1415029-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1415029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1415029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1415029-1 have stock available?
Authorised distributors including element14, TTI Europe, Future Electronics, Schukat Electronic and Heilind Electronics have stock available or on a lead time for 8-1415029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1415029-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1415029-1?
You can fill out our help required form which you can use to request a quote for 8-1415029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.