Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Weight | .282oz, 8g |
---|---|
Contact Current Class | 20 – 30A |
Contact Base Material | AgSnO2 |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | PCB-THR |
Product Height | .4in, 10.2mm |
Product Width | .508in, 12.9mm |
Length Class (Mechanical) | 20 – 25mm |
Width Class (Mechanical) | 12 – 16mm |
Product Length | 26.3mm, .929in |
Height Class (Mechanical) | 10 – 11mm |
Coil Power Rating DC | 552mW |
Contact Limiting Continuous Current | 30A |
Coil Power Rating Class | 500 – 600mW |
Insulation Initial Dielectric Between Coil & Contact Class | 0 – 500V |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 500Vrms |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 181Ω |
Coil Voltage Rating | 10VDC |
Mounting Type | Printed Circuit Board |
High Power Relays (<75A) | No |
Relay Type | Double Micro Relay K |
Voltage (Nominal) | 12VDC |
Current Rating (85°C) | 15, 20 |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Category of Protection | RTII |
Where can I find additional details, specifications and documents for a 8-1414964-5?
Additional datasheets, footprints and schematics for 8-1414964-5 are listed on our Part Details page. You can also find images and similar parts to 8-1414964-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1414964-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1414964-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1414964-5 fall under?
The 8-1414964-5 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Double Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1414964-5 when available in the PCB Double Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1414964-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1414964-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1414964-5 have stock available?
There is no stock from authorised distributors for 8-1414964-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1414964-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1414964-5?
You can fill out our help required form which you can use to request a quote for 8-1414964-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.