Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393769-2 |
Prices starting from US$59.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$81.39
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$73.51
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$74.23
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$72.20
|
80
in stock
|
Buy Now | |
Farnell
from US$134.01
|
64
in stock
|
Buy Now | |
Avnet America
from US$59.60
|
-
|
Buy Now | |
RS Americas
from US$76.30
|
-
|
Buy Now | |
Sager
from US$84.18
|
-
|
Buy Now |
Product Weight | 1.41oz, 40g |
---|---|
Terminal Type | PCB-THT |
Contact Current Class | 2 – 5A, 16A |
Contact Material | Ag |
Contact Current Rating (Max) | 3A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Product Height | 1.189in, 30.2mm |
Product Width | .736in, 18.7mm |
Product Length | .949in, 24.1mm |
Length Class (Mechanical) | 20 – 25mm |
Width Class (Mechanical) | 16 – 20mm |
Height Class (Mechanical) | 30 – 40mm |
Coil Resistance | 2500Ω |
Coil Power Rating DC | 10mW |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Insulation Initial Resistance | 10000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Contact Switching Load (Min) | 100mA @ 12V |
Actuating System | DC |
Coil Power Rating Class | 0 – 100mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Special Features | Sensitive Version |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -55 – 75°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 167°F, 75°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Industrial Relays Spdt 2A 2.5Kohm Gen Purpose |Amp Te Connectivity 8-1393769-2 | Newark Electronics |
Industrial Relays SPDT 2A 2.5KOhm GEN PURPOSE | Rapid Electronics |
TE Connectivity R10S-E2Y1-J2.5K R10 Power/Signal Relay 1 | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPDT 3A 2.5KOhm Plug-In | Avnet America |
GP MULTICONTACT RELAY, SPDT,3A, DC, PRINTED CIR TERMINAL,2500 COIL RESIST | TE Connectivity 8-1393769-2 | RS Americas |
Industrial Relays SPDT 2A 2.5KOhm GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 8-1393769-2?
Additional datasheets, footprints and schematics for 8-1393769-2 are listed on our Part Details page. You can also find images and similar parts to 8-1393769-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393769-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393769-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393769-2 fall under?
The 8-1393769-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393769-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393769-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393769-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393769-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1393769-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393769-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1393769-2?
You can fill out our help required form which you can use to request a quote for 8-1393769-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.