Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393765-6 |
Prices starting from US$44.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$57.60
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$55.91
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$55.47
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$54.30
|
23
in stock
|
Buy Now | |
Avnet America
from US$44.47
|
-
|
Buy Now | |
Sager
from US$62.82
|
-
|
Buy Now | |
Farnell
from US$95.34
|
-
|
Buy Now |
Product Weight | 1.41oz, 40g |
---|---|
Contact Number of Poles | 2 |
Terminal Type | Plug-In, Solder |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 16A, 5 – 10A |
Contact Material | AgCdO |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 7.5A |
Product Height | 1.189in, 30.2mm |
Length Class (Mechanical) | 20 – 25mm |
Width Class (Mechanical) | 16 – 20mm |
Product Width | 18.7mm, .736in |
Height Class (Mechanical) | 30 – 40mm |
Product Length | .949in, 24.1mm |
Insulation Initial Dielectric Between Contacts & Coil | 500V, 500Vrms |
Coil Voltage Rating | 3VDC |
Actuating System | DC |
Coil Power Rating Class | 150 – 200mW |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Resistance | 10000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Contact Voltage Rating | 120VAC |
Coil Resistance | 50Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating DC | 180mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 75°C, 167°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -55 – 75°C |
Industrial Relays Dpdt 7.5A 3Vdc 50Ohm Gen Rohs Compliant: Yes |Amp Te Connectivity 8-1393765-6 | Newark Electronics |
Industrial Relays DPDT 7.5A 3VDC 50Ohm GEN | Rapid Electronics |
TE Connectivity R10-E1W2-S50 R10 Power/Signal Relay 2 Fo | Distrelec |
Electromechanical Relay DPDT 7.5A 3VDC 50Ohm Plug-In | Avnet America |
Industrial Relays DPDT 7.5A 3VDC 50Ohm GEN PURPOSE RELAY | Sager |
Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 3VDC |
Contact Current | 7.5A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 50ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-1393765-6?
Additional datasheets, footprints and schematics for 8-1393765-6 are listed on our Part Details page. You can also find images and similar parts to 8-1393765-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393765-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393765-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393765-6 fall under?
The 8-1393765-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393765-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393765-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393765-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393765-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-1393765-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393765-6 often in real-time on the comparison pages.
What if I can't find stock of 8-1393765-6?
You can fill out our help required form which you can use to request a quote for 8-1393765-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.