Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23614A1027J1,
V23614A1027J 1 |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.78
|
741
in stock
|
Buy Now | |
Powell Electronics
from US$7.60
|
1,202
in stock
|
Buy Now | |
Newark Electronics
from US$7.10
|
741
in stock
|
Buy Now | |
element14
from US$5.68
|
741
in stock
|
Buy Now | |
Future Electronics
from US$5.82
|
400
in stock
|
Buy Now | |
TE Store
from US$8.01
|
354
in stock
|
Buy Now | |
Avnet America
from US$5.84
|
-
|
Buy Now | |
RS Americas
from US$6.84
|
-
|
Buy Now | |
Sager
from US$6.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Brass |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 7.3mm, .287in |
Height Above PC Board | 11mm, .433in |
Impedance | 75Ω |
RF Contact Captivation Method | Solder |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Latching Quick Lock, Slide-In |
Detent | With |
Operating Frequency | 10GHz |
Comment | For assembly instructions, see General Information Section. |
Dielectric Material | PTFE |
実装方法 | Tray |
Packaging Quantity | 100 |
Packaging Method | Tray |
RF Interface | DIN 1.0/2.3 Connectors |
Sealable | No |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rf Coax Conn, 1.0/2.3 Jack, 75 Ohm, Th Rohs Compliant: Yes |Amp Te Connectivity 8-1393670-3 | Newark Electronics |
RF COAX CONN, 1.0 / 2.3 JACK, 75 OHM, TH | element14 |
V23614A1027J 1=LP-KUPPLER | Future Electronics |
V23614A1027J 1=LP-KUPPLER RF Interface: DIN 1.0/2.3 Connectors RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .287 in RF Connector Mated Outer Diameter (Approximate): 7.3 mm Impedance: 75 Ω DIN 1.0/2.3 Connectors Jack .287" 7.3 mm | Coax Connector | Part Number: 8-1393670-3 | Internal Number: 8-1393670-3 | Alias Number: V23614A1027J 1 | TE Connectivity | TE Store |
Conn 1.0/2.3 RCP 75Ohm Solder ST Thru-Hole Gold | Avnet America |
Female Straight 75Ohm impedance 1.0/2.3 Connector Solder Termination Thru Hole | TE Connectivity 8-1393670-3 | RS Americas |
TE Connectivity | Sager |
Status: | Unknown |
---|---|
Series: | Series 1.0/2.3 |
RoHS: | Unknown |
Connector Type | Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | Series 1.0/2.3 |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 8-1393670-3?
Additional datasheets, footprints and schematics for 8-1393670-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393670-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393670-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393670-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393670-3 fall under?
The 8-1393670-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1393670-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393670-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393670-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393670-3 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 8-1393670-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393670-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1393670-3?
You can fill out our help required form which you can use to request a quote for 8-1393670-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.