Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393254-4 |
Panel Cutout | 1.52 x 2.065in |
---|---|
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 2 |
Trip Time at 200% | 2.2 – 20seconds |
Circuit Breaker Size | 63.5mm, 2.5in |
Interrupt Capacity | 5000A @ 277VAC |
Current Rating | 7A |
Voltage Rating AC | 277VAC |
Stamped Marking Type | International I/O |
Series/Mounting Option | W9 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Mounting Type | Panel Mount |
Toggle Color | Black |
Product Type | Circuit Breaker |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Toggle |
Circuit Breaker Type | Magnetic |
Termination Type | 10-32 Stud |
Circuit Breakers W92-X112-7 M6/M7/M9/W6/W7 |Potter&brumfield Te Connectivity 8-1393254-4 | Newark Electronics |
Circuit Breakers CIRCUIT BREAKER SWITCH 7A BLACK | Sager |
Where can I find additional details, specifications and documents for a 8-1393254-4?
Additional datasheets, footprints and schematics for 8-1393254-4 are listed on our Part Details page. You can also find images and similar parts to 8-1393254-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393254-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393254-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393254-4 fall under?
The 8-1393254-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 8-1393254-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393254-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393254-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393254-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 8-1393254-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393254-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1393254-4?
You can fill out our help required form which you can use to request a quote for 8-1393254-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.