Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393254-3 |
Prices starting from US$43.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$74.60
|
No stock
|
Buy Now | |
Rapid Electronics
from US$88.17
|
5,259
in stock
|
Buy Now | |
Chip One Stop
from US$43.50
|
5,259
in stock
|
Buy Now | |
Distrelec
from US$84.81
|
5,259
in stock
|
Buy Now | |
Avnet America
from US$58.63
|
-
|
Buy Now | |
Avnet Asia
from US$88.18
|
-
|
Buy Now | |
TTI Europe
from US$69.28
|
-
|
Buy Now | |
Sager
from US$82.82
|
-
|
Buy Now |
Earthing Switch | Without |
---|---|
Circuit Function | Series Trip |
Panel Cutout | 1.52 x 2.065in |
Trip Time at 200% | 2.2 – 20seconds |
Pole Configuration | 2 |
Circuit Breaker Size | 63.5mm, 2.5in |
Interrupt Capacity | 5000A @ 277VAC |
Current Rating | 50A |
Voltage Rating AC | 277VAC |
Stamped Marking Type | International I/O |
Mounting Type | Panel Mount |
Series/Mounting Option | W9 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Illumination Type | No Light |
Illuminated | No |
Product Type | Circuit Breaker |
Actuator Type | Toggle |
Toggle Color | Black |
Circuit Breaker Type | Magnetic |
Termination Type | 10-32 Stud |
Circuit Breakers 50A 2 POLE 2 TOGGLE | Rapid Electronics |
TE Connectivity - AMP CB W92-X112-50%3DM6/M7/M9/W6/W7 | Distrelec |
THERMAL MAGNETIC CIRCUIT BREAKERS | Farnell |
Circuit Breaker Magnetic Hydraulic 2Pole 50A 277VAC | Avnet America |
W92-X112-50 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a 8-1393254-3?
Additional datasheets, footprints and schematics for 8-1393254-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393254-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393254-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393254-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393254-3 fall under?
The 8-1393254-3 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 8-1393254-3 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393254-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393254-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393254-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 8-1393254-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393254-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1393254-3?
You can fill out our help required form which you can use to request a quote for 8-1393254-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.