Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1393211-2,
T92-S11A12-240 |
Product Weight | 86g, 3.034oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 20 – 30A |
Contact Material | AgCdO |
Contact Current Rating (Max) | 30A |
Contact Number of Poles | 2 |
Product Height | 1.209in, 30.7mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Height Class (Mechanical) | 30 – 40mm |
Product Width | 34.5mm, 1.359in |
Width Class (Mechanical) | 30 – 40mm |
Insulation Clearance Class | 5 – 8mm |
Product Length | 2.059in, 52.3mm |
Length Class (Mechanical) | 50 – 60mm |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Voltage Rating | 240VAC |
Coil Resistance | 3800Ω |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Coil Power Rating AC | 4VA |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Package, Tray |
Packaging Method | Tray, Package |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 149°F, 65°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Electromechanical Relay DPDT 40(NO)/3(NC)A 220/240VAC 3.8KOhm Through Hole | Avnet America |
POWER RELAY 240AC 30A 2CO THT | TTI Europe |
General Purpose Relays T92S11A12-240 | Sager |
Where can I find additional details, specifications and documents for a 8-1393211-2?
Additional datasheets, footprints and schematics for 8-1393211-2 are listed on our Part Details page. You can also find images and similar parts to 8-1393211-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393211-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393211-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393211-2 fall under?
The 8-1393211-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393211-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393211-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393211-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393211-2 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 8-1393211-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393211-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1393211-2?
You can fill out our help required form which you can use to request a quote for 8-1393211-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.