Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393139-8 |
Terminal Type | Screw Terminals |
---|---|
Contact Arrangement | 12 Form C, 12PDT, 12 C/O |
Contact Material | Silver Cadmium Oxide |
Contact Number of Poles | 12 |
Contact Current Rating (Max) | 10A |
Base Dimensions | 4.19 x 4.19in, 106.43 x 106.43mm |
Product Height | 117.6mm, 4.63in |
Coil Power Rating AC | .1VA |
Insulation Initial Dielectric Between Contacts & Coil | 1230V |
Actuating System | AC |
Contact Voltage Rating | 115VAC |
Coil Magnetic System | Latching |
Input Voltage | 115VAC |
Coil Voltage Rating | 115VAC |
Coil Power Rating | 12W |
Coil Current | .38A |
Relay Mounting Type | Screw |
Packaging Method | Carton & Box |
実装方法 | Carton & Box |
Power Relay Type | Rotary |
Operating Temperature Range | 0 – 65°C |
Electromechanical Relay 12PDT 115VAC 24Ohm Flange Mount | Avnet America |
Industrial Relays MDR | Sager |
Where can I find additional details, specifications and documents for a 8-1393139-8?
Additional datasheets, footprints and schematics for 8-1393139-8 are listed on our Part Details page. You can also find images and similar parts to 8-1393139-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393139-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393139-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393139-8 fall under?
The 8-1393139-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393139-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393139-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393139-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393139-8 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 8-1393139-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393139-8 often in real-time on the comparison pages.
What if I can't find stock of 8-1393139-8?
You can fill out our help required form which you can use to request a quote for 8-1393139-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.