Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393117-8 |
Prices starting from US$16.66
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 3 Form C (CO) |
Contact Material | AgCdO |
Terminal Type | Quick Connect, Solder |
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 3 |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 38.9mm, 1.55in |
Height Class (Mechanical) | 40 – 50mm |
Product Width | 1.405in, 35.7mm |
Product Height | 50mm, 1.97in |
Length Class (Mechanical) | 35 – 40mm |
Insulation Initial Dielectric Between Contacts & Coil | 2200Vrms, 2200V |
Coil Power Rating AC | 2.8VA |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | Electrical Indicator, UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Resistance | 72Ω |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 45°C |
Environmental Ambient Temperature (Max) | 113°F, 45°C |
Power Relays, Plug-In, KUP, 24VAC, 3PDT, 10A, 240VAC, Socket Mount, KUP Series | TE Connectivity 8-1393117-8 | RS Americas |
General Purpose Relays 3Pdt W/ Lamp 24Vac |Amp Te Connectivity 8-1393117-8 | Newark Electronics |
General Purpose Relays 3PDT W/ LAMP 24VAC | Rapid Electronics |
Electromechanical Relay 3PDT 10A 24VAC 72Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a 8-1393117-8?
Additional datasheets, footprints and schematics for 8-1393117-8 are listed on our Part Details page. You can also find images and similar parts to 8-1393117-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393117-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393117-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393117-8 fall under?
The 8-1393117-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393117-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393117-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393117-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393117-8 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 8-1393117-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393117-8 often in real-time on the comparison pages.
What if I can't find stock of 8-1393117-8?
You can fill out our help required form which you can use to request a quote for 8-1393117-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.