Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393113-7 |
Prices starting from US$20.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.51
|
No stock
|
Buy Now | |
Heilind Electronics
from US$34.19
|
337
in stock
|
Buy Now | |
Future Electronics
from US$25.43
|
210
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$34.19
|
112
in stock
|
Buy Now | |
Sager
from US$25.73
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$58.91
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$32.34
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$39.70
|
15
in stock
|
Buy Now | |
Distrelec
from US$32.21
|
15
in stock
|
Buy Now | |
Avnet America
-
|
112
in stock
|
Buy Now | |
Avnet Asia
from US$28.01
|
-
|
Buy Now | |
Boersig
from US$25.56
|
-
|
Buy Now | |
TTI Europe
from US$20.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Material | AgCdO |
Terminal Type | Quick Connect, Solder |
Contact Number of Poles | 2 |
Contact Special Features | Magnetic Blowout |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 10A |
Product Height | 48.4mm, 1.905in |
Product Length | 1.53in, 38.9mm |
Product Width | 1.405in, 35.7mm |
Height Class (Mechanical) | 40 – 50mm |
Length Class (Mechanical) | 35 – 40mm |
Width Class (Mechanical) | 30 – 40mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating DC | 1800mW |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating Class | 1500mW |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Coil Resistance | 320Ω |
Actuating System | DC |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Coil Voltage Rating | 24VDC |
Contact Voltage Rating | 150VDC |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
KUEP-11D15-24 RELAY | Heilind Electronics |
KUEP Series 10 A DPDT 24 VDC Socket Mount General Purpose Power Relay | Future Electronics |
General Purpose Relays DPDT PLAIN 24VDC | Sager |
General Purpose Relays Dpdt Plain 24Vdc |Amp Te Connectivity 8-1393113-7 | Newark Electronics |
TE Connectivity KUEP-11D15-24 KU- Power/Signal Relay 2 F | Distrelec |
Electromechanical Relay DPDT 10A 24VDC 320Ohm Plain Case | Avnet America |
RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 8-1393113-7?
Additional datasheets, footprints and schematics for 8-1393113-7 are listed on our Part Details page. You can also find images and similar parts to 8-1393113-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393113-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393113-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393113-7 fall under?
The 8-1393113-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393113-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393113-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393113-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393113-7 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Sager and Newark Electronics have stock available or on a lead time for 8-1393113-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393113-7 often in real-time on the comparison pages.
What if I can't find stock of 8-1393113-7?
You can fill out our help required form which you can use to request a quote for 8-1393113-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.