Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
TE Store
from US$0.63
|
1,736
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | Compression |
Terminal Type | Receptacle |
Barrel Type | Closed |
Wire Size | .3 – 1.5mm², 22 – 15AWG, 592 – 2960CMA |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Mating Tab Thickness | .79mm, .031in |
Mating Tab Width | 2.8mm, .11in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Bulk number 165566-2. |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 50 |
Insulated | Yes |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
SMP 0-0165566-2 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 15 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 2960 CMA Mating Tab Width: 2.8 mm Receptacle 22 – 15 AWG .3 – 1.5 mm² 592 – 2960 CMA | Quick Disconnect | Part Number: 8-1377174-4 | Internal Number: 8-1377174-4 | TE Connectivity | TE Store |
Terminals SMP 0-0165566-2 | Rapid Electronics |
Smp 0-0165566-2 |Amp Te Connectivity 8-1377174-4 | Newark Electronics |
0.110(2.79mm)Quick Connect Female 16-22 AWG Crimp Conn Non-Mating End Insulated" | Future Electronics |
Smp 0-0165566-2 | TE Connectivity 8-1377174-4 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1377174-4?
Additional datasheets, footprints and schematics for 8-1377174-4 are listed on our Part Details page. You can also find images and similar parts to 8-1377174-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1377174-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1377174-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1377174-4 fall under?
The 8-1377174-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-1377174-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1377174-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1377174-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1377174-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 8-1377174-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1377174-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1377174-4?
You can fill out our help required form which you can use to request a quote for 8-1377174-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.