Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Tin |
Terminal Type | Receptacle |
Barrel Type | Closed |
Terminal Orientation | Straight |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Mating Tab Width | .11in, 2.8mm |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Mating Tab Thickness | .016in, .41mm |
Wire Size | 22 – 15AWG, 592 – 2960CMA, .3 – 1.5mm² |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Comment | Bulk number 165564-1. |
Packaging Quantity | 50 |
Packaging Method | Box |
Insertion Force | Normal |
Wire Stop | No |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
SMP 0-0165564-1 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 15 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 2960 CMA Mating Tab Width: 2.8 mm Receptacle 22 – 15 AWG .3 – 1.5 mm² 592 – 2960 CMA | Quick Disconnect | Part Number: 8-1377174-0 | Internal Number: 8-1377174-0 | TE Connectivity | TE Store |
Smp 0-0165564-1 |Amp Te Connectivity 8-1377174-0 | Newark Electronics |
Smp 0-0165564-1 | TE Connectivity 8-1377174-0 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1377174-0?
Additional datasheets, footprints and schematics for 8-1377174-0 are listed on our Part Details page. You can also find images and similar parts to 8-1377174-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1377174-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1377174-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1377174-0 fall under?
The 8-1377174-0 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-1377174-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1377174-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1377174-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1377174-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-1377174-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1377174-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1377174-0?
You can fill out our help required form which you can use to request a quote for 8-1377174-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.