Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,250.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,250.50
|
No stock
|
Buy Now |
IC Product Type | USB JTAG Emulator |
---|---|
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Kit Contents | - |
Features | Supports Cortex-M and ARM Series Cores USB2.0 Interface |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
JTAG EMULATOR, J-TRACE, FOR CORTEX-M | Farnell |
Where can I find additional details, specifications and documents for a 8.13.00 J-TRACE CORTEX-M?
Additional datasheets, footprints and schematics for 8.13.00 J-TRACE CORTEX-M are listed on our Part Details page. You can also find images and similar parts to 8.13.00 J-TRACE CORTEX-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8.13.00 J-TRACE CORTEX-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8.13.00 J-TRACE CORTEX-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8.13.00 J-TRACE CORTEX-M fall under?
The 8.13.00 J-TRACE CORTEX-M is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8.13.00 J-TRACE CORTEX-M when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8.13.00 J-TRACE CORTEX-M you can contact the distributor directly for product support, shipping queries etc.
Is the 8.13.00 J-TRACE CORTEX-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8.13.00 J-TRACE CORTEX-M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 8.13.00 J-TRACE CORTEX-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8.13.00 J-TRACE CORTEX-M often in real-time on the comparison pages.
What if I can't find stock of 8.13.00 J-TRACE CORTEX-M?
You can fill out our help required form which you can use to request a quote for 8.13.00 J-TRACE CORTEX-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.