Status: | Unknown |
---|---|
Series: | 7XZ Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | 7XZ Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (27-Jun-2018) |
OSCILLATOR, 32.768KHZ, 3.2MMX2.5MM, CMOS | element14 |
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos | Newark Electronics |
OSC XO 32.768KHZ CMOS SMD | Future Electronics |
Where can I find additional details, specifications and documents for a 7XZ-32.768KBA-T?
Additional datasheets, footprints and schematics for 7XZ-32.768KBA-T are listed on our Part Details page. You can also find images and similar parts to 7XZ-32.768KBA-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7XZ-32.768KBA-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7XZ-32.768KBA-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7XZ-32.768KBA-T fall under?
The 7XZ-32.768KBA-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 7XZ-32.768KBA-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7XZ-32.768KBA-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7XZ-32.768KBA-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7XZ-32.768KBA-T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 7XZ-32.768KBA-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7XZ-32.768KBA-T often in real-time on the comparison pages.
What if I can't find stock of 7XZ-32.768KBA-T?
You can fill out our help required form which you can use to request a quote for 7XZ-32.768KBA-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.