Status: | Unknown |
---|---|
Series: | 120074 Series |
RoHS: | Compliant |
Connector Type A | 1/2"-20 Sensor Straight 2 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | 120074 Series |
RoHS Compliant | Yes |
Mic 2P Mr 12In. 1/4Npt #22 Pvc Rohs Compliant: Yes |Molex 7R2A06A19A120 | Newark Electronics |
MIC 2P MR 12IN. 1/4NPT #22 PVC | Avnet America |
Where can I find additional details, specifications and documents for a 7R2A06A19A120?
Additional datasheets, footprints and schematics for 7R2A06A19A120 are listed on our Part Details page. You can also find images and similar parts to 7R2A06A19A120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7R2A06A19A120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7R2A06A19A120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7R2A06A19A120 fall under?
The 7R2A06A19A120 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 7R2A06A19A120 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7R2A06A19A120 you can contact the distributor directly for product support, shipping queries etc.
Is the 7R2A06A19A120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7R2A06A19A120 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 7R2A06A19A120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7R2A06A19A120 often in real-time on the comparison pages.
What if I can't find stock of 7R2A06A19A120?
You can fill out our help required form which you can use to request a quote for 7R2A06A19A120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.