Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Nom | 16.367667MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Case | SMD, 3.2mm x 2.5mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 1.8V |
RoHS Compliant | Yes |
Tcxo, Gps, 16.367667Mhz, 3.2 X 2.5Mm, Clipped | Newark Electronics |
Where can I find additional details, specifications and documents for a 7Q-16.367667MDG-T?
Additional datasheets, footprints and schematics for 7Q-16.367667MDG-T are listed on our Part Details page. You can also find images and similar parts to 7Q-16.367667MDG-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7Q-16.367667MDG-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7Q-16.367667MDG-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7Q-16.367667MDG-T fall under?
The 7Q-16.367667MDG-T is listed under Crystals & Oscillators > Oscillators > Temperature Compensated - TCXO Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 7Q-16.367667MDG-T when available in the Temperature Compensated - TCXO Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7Q-16.367667MDG-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7Q-16.367667MDG-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7Q-16.367667MDG-T have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 7Q-16.367667MDG-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7Q-16.367667MDG-T often in real-time on the comparison pages.
What if I can't find stock of 7Q-16.367667MDG-T?
You can fill out our help required form which you can use to request a quote for 7Q-16.367667MDG-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.