Status: | Unknown |
---|---|
Series: | SAN Series |
RoHS: | Compliant |
Prices starting from US$0.0450
Product Range | SAN Series |
---|---|
Gender | Receptacle |
No. of Positions | 7Ways |
Pitch Spacing | 2mm |
For Use With | SAN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Housing, Receptacle, Crimp, 2Mm, 7Way | Newark Electronics |
7 Position 2.0mm Pitch Yellow Board-in SAN Housing Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 7P-SAN?
Additional datasheets, footprints and schematics for 7P-SAN are listed on our Part Details page. You can also find images and similar parts to 7P-SAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7P-SAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7P-SAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7P-SAN fall under?
The 7P-SAN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 7P-SAN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7P-SAN you can contact the distributor directly for product support, shipping queries etc.
Is the 7P-SAN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7P-SAN have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 7P-SAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7P-SAN often in real-time on the comparison pages.
What if I can't find stock of 7P-SAN?
You can fill out our help required form which you can use to request a quote for 7P-SAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.