Status: | Unknown |
---|---|
Series: | 7L Series |
RoHS: | Compliant |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.75
|
No stock
|
Buy Now |
Frequency Nom | 40MHz |
---|---|
Frequency Stability + / - | 2ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD, 2.5mm x 2mm |
Product Range | 7L Series |
RoHS Compliant | Yes |
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine | Newark Electronics |
Where can I find additional details, specifications and documents for a 7L-40.000MBS-T?
Additional datasheets, footprints and schematics for 7L-40.000MBS-T are listed on our Part Details page. You can also find images and similar parts to 7L-40.000MBS-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7L-40.000MBS-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7L-40.000MBS-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7L-40.000MBS-T fall under?
The 7L-40.000MBS-T is listed under Crystals & Oscillators > Oscillators > Voltage Controlled - VC-TCXO Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 7L-40.000MBS-T when available in the Voltage Controlled - VC-TCXO Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7L-40.000MBS-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7L-40.000MBS-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7L-40.000MBS-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7L-40.000MBS-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7L-40.000MBS-T often in real-time on the comparison pages.
What if I can't find stock of 7L-40.000MBS-T?
You can fill out our help required form which you can use to request a quote for 7L-40.000MBS-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.