Status: | Unknown |
---|---|
Series: | SENTRON PAC3200 Series |
RoHS: | Unknown |
No. of Phases | Single Phase Three Phase |
---|---|
Supply Voltage | 95VAC to 240VAC 110VDC to 340VDC |
Energy Meter Mounting | Panel |
Product Range | SENTRON PAC3200 Series |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 56mm |
External Length / Height | 96mm |
External Width | 96mm |
Height | 96mm |
IP / NEMA Rating | IP20 IP65 |
Input Voltage Max | 240V |
Meter Function | Power |
Meter Size/Dimensions | 96mm x 96mm x 73mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -5°C |
Operating Temperature Range | -5°C to +55°C |
Supply Voltage V DC | 340V |
Panel Mount. Device For Energy Distr. | Newark Electronics |
Where can I find additional details, specifications and documents for a 7KM2112-0BA00-3AA0?
Additional datasheets, footprints and schematics for 7KM2112-0BA00-3AA0 are listed on our Part Details page. You can also find images and similar parts to 7KM2112-0BA00-3AA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7KM2112-0BA00-3AA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7KM2112-0BA00-3AA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7KM2112-0BA00-3AA0 fall under?
The 7KM2112-0BA00-3AA0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 7KM2112-0BA00-3AA0 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7KM2112-0BA00-3AA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7KM2112-0BA00-3AA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7KM2112-0BA00-3AA0 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 7KM2112-0BA00-3AA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7KM2112-0BA00-3AA0 often in real-time on the comparison pages.
What if I can't find stock of 7KM2112-0BA00-3AA0?
You can fill out our help required form which you can use to request a quote for 7KM2112-0BA00-3AA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.